Samsung logo

Samsung SSG-P41002 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110827
Info modified on:
13 Nov 2024, 22:26:56
Short summary description Samsung SSG-P41002 Black:

Samsung SSG-P41002, 150 h, 148 x 39.5 x 151 mm, 23 g, Black, 0 - 40 °C, 10 - 80%

Long summary description Samsung SSG-P41002 Black:

Samsung SSG-P41002. Battery life (max): 150 h. Dimensions (WxDxH): 148 x 39.5 x 151 mm, Weight: 23 g. Product color: Black. Package dimensions (WxDxH): 90 x 35 x 166 mm, Package weight: 151 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.