Samsung logo

Samsung SNF-7010 security camera IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90539
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SNF-7010 security camera IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling:

Samsung SNF-7010, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Aluminum

Long summary description Samsung SNF-7010 security camera IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling:

Samsung SNF-7010. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Ivory, Housing material: Aluminum. Minimum illumination: 1.3 lx, Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 170°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Fixed focal length: 1.05 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.