Samsung logo

Samsung SMX-F70BP camcorder Handheld camcorder 5 MP CMOS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135758
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SMX-F70BP camcorder Handheld camcorder 5 MP CMOS Black:

Samsung SMX-F70BP, 5 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), 6.86 cm (2.7"), LCD, 220 g

Long summary description Samsung SMX-F70BP camcorder Handheld camcorder 5 MP CMOS Black:

Samsung SMX-F70BP. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 52x, Digital zoom: 130x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. White balance: Auto, Daylight, Fluorescent, Incandescent, Manual. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.