Samsung logo

Samsung SMX-F500BP camcorder Handheld camcorder 0.8 MP CCD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104639
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SMX-F500BP camcorder Handheld camcorder 0.8 MP CCD Black:

Samsung SMX-F500BP, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 219 g

Long summary description Samsung SMX-F500BP camcorder Handheld camcorder 0.8 MP CCD Black:

Samsung SMX-F500BP. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, Flash memory: 4 GB. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.