Samsung logo

Samsung SMT-4031 LED display 101.6 cm (40") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112608
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SMT-4031 LED display 101.6 cm (40") 1920 x 1080 pixels Full HD Black:

Samsung SMT-4031, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description Samsung SMT-4031 LED display 101.6 cm (40") 1920 x 1080 pixels Full HD Black:

Samsung SMT-4031. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.