Samsung Galaxy S22 Ultra SM-S908, 17.3 cm (6.8"), 8 GB, 128 GB, 108 MP, Android 12, Burgundy
Samsung Galaxy S22 Ultra SM-S908. Display diagonal: 17.3 cm (6.8"), Display resolution: 1440 x 3088 pixels. Processor frequency: 2.8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Burgundy. Weight: 228 g