Samsung Galaxy Tab S8+ SM-X800, 31.5 cm (12.4"), 2800 x 1752 pixels, 256 GB, 8 GB, Android 12, Pink gold
Samsung Galaxy Tab S8+ SM-X800. Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 567 g. Operating system installed: Android 12. Product color: Pink gold