Samsung Galaxy Tab Active5 SM-X306B, 20.3 cm (8"), 1920 x 1200 pixels, 256 GB, 8 GB, Android 14, Green
Samsung Galaxy Tab Active5 SM-X306B. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 433 g. Operating system installed: Android 14. Product color: Green