Samsung Galaxy Tab S7 FE SM-T736B, 31.5 cm (12.4"), 2560 x 1600 pixels, 64 GB, 4 GB, Android 11, Pink
Samsung Galaxy Tab S7 FE SM-T736B. Display diagonal: 31.5 cm (12.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 750G. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 608 g. Operating system installed: Android 11. Product color: Pink