Samsung Galaxy Tab A (2018) SM-T590N, 26.7 cm (10.5"), 1920 x 1200 pixels, 64 GB, 3 GB, 1.8 GHz, Black
Samsung Galaxy Tab A (2018) SM-T590N. Display diagonal: 26.7 cm (10.5"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 529 g. Product color: Black