Samsung Galaxy Tab A (2019) SM-T290, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, 2 GHz, Silver
Samsung Galaxy Tab A (2019) SM-T290. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 345 g. Product color: Silver