Samsung logo

Samsung Galaxy S23 Ultra SM-S918B 17.3 cm (6.8") Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
321600
Info modified on:
06 Jan 2025, 01:33:14
Short summary description Samsung Galaxy S23 Ultra SM-S918B 17.3 cm (6.8") Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 5000 mAh Black:

Samsung Galaxy S23 Ultra SM-S918B, 17.3 cm (6.8"), 8 GB, 256 GB, 200 MP, Android 13, Black

Long summary description Samsung Galaxy S23 Ultra SM-S918B 17.3 cm (6.8") Dual SIM Android 13 5G USB Type-C 8 GB 256 GB 5000 mAh Black:

Samsung Galaxy S23 Ultra SM-S918B. Display diagonal: 17.3 cm (6.8"), Display resolution: 3088 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product color: Black. Weight: 233 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.