Samsung Gear VR, Smartphone-based head mounted display, Black, Navy, 101°, Monochromatic, Buttons, Micro-USB, USB Type-C
Samsung Gear VR. Type: Smartphone-based head mounted display, Product color: Black, Navy, Viewing angle: 101°. USB connector type: Micro-USB, USB Type-C. Weight: 365 g, Width: 207.8 mm, Depth: 122.5 mm