Samsung logo

Samsung Galaxy Tab S6 Lite SM-P610 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116236
Info modified on:
13 Jun 2025, 13:57:59
Short summary description Samsung Galaxy Tab S6 Lite SM-P610 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Blue:

Samsung Galaxy Tab S6 Lite SM-P610, 26.4 cm (10.4"), 2000 x 1200 pixels, 64 GB, 4 GB, Android 10, Blue

Long summary description Samsung Galaxy Tab S6 Lite SM-P610 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Blue:

Samsung Galaxy Tab S6 Lite SM-P610. Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.3 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 465 g. Operating system installed: Android 10. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.