Samsung Galaxy Note9 SM-N960F, 16.3 cm (6.4"), 8 GB, 512 GB, 12 MP, Android 8.1, Blue
Samsung Galaxy Note9 SM-N960F. Display diagonal: 16.3 cm (6.4"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, RAM type: LPDDR4, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 8.1. Battery capacity: 4000 mAh. Product color: Blue. Weight: 201 g