Samsung Galaxy Note 3 SM-N9005, 14.5 cm (5.7"), 3 GB, 32 GB, 13 MP, Android 4.3, Black
Samsung Galaxy Note 3 SM-N9005. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.3 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 3200 mAh. Product color: Black. Weight: 168 g