Samsung Galaxy J4 SM-J400F, 14 cm (5.5"), 720 x 1280 pixels, 2 GB, 32 GB, 13 MP, Lavender
Samsung Galaxy J4 SM-J400F. Display diagonal: 14 cm (5.5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product color: Lavender. Weight: 175 g