Samsung Galaxy J1 Ace SM-J110H, 10.9 cm (4.3"), 480 x 800 pixels, 0.512 GB, 4 GB, 5 MP, Blue
Samsung Galaxy J1 Ace SM-J110H. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.3 GHz. RAM capacity: 0.512 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 1800 mAh. Product color: Blue. Weight: 128 g