Samsung Galaxy J1 SM-J100H, 10.9 cm (4.3"), 0.5 GB, 4 GB, 5 MP, Android 4.4, White
Samsung Galaxy J1 SM-J100H. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1850 mAh. Product color: White. Weight: 122 g