Samsung Galaxy S10 SM-G973F, 15.5 cm (6.1"), 8 GB, 128 GB, 12 MP, Android 9.0, White
Samsung Galaxy S10 SM-G973F. Display diagonal: 15.5 cm (6.1"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product color: White. Weight: 157 g