Samsung logo

Samsung BX2231 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130332
Info modified on:
22 Aug 2022, 16:24:39
Short summary description Samsung BX2231 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung BX2231, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung BX2231 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung BX2231. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.