Samsung Galaxy A8 SM-A800F/DS, 14.5 cm (5.7"), 2 GB, 32 GB, 16 MP, Android 5.1.1, Champagne, Gold
Samsung Galaxy A8 SM-A800F/DS. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 5430. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1.1. Battery capacity: 3050 mAh. Product color: Champagne, Gold. Weight: 151 g