Samsung logo

Samsung Galaxy A6 SM-A600F 14.2 cm (5.6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112417
Info modified on:
14 Mar 2024, 19:51:39
Short summary description Samsung Galaxy A6 SM-A600F 14.2 cm (5.6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3000 mAh Gold:

Samsung Galaxy A6 SM-A600F, 14.2 cm (5.6"), 3 GB, 32 GB, 16 MP, Android 8.0, Gold

Long summary description Samsung Galaxy A6 SM-A600F 14.2 cm (5.6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3000 mAh Gold:

Samsung Galaxy A6 SM-A600F. Display diagonal: 14.2 cm (5.6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Gold

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.