Samsung Galaxy A55 5G SM-A556B, 16.8 cm (6.6"), 1080 x 2340 pixels, 8 GB, 128 GB, 50 MP, Yellow
Samsung Galaxy A55 5G SM-A556B. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product color: Yellow. Weight: 213 g