Samsung logo

Samsung Galaxy A5 SM-A500FU 12.7 cm (5") Single SIM 4G Micro-USB 2 GB 16 GB 2300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85449
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A5 SM-A500FU 12.7 cm (5") Single SIM 4G Micro-USB 2 GB 16 GB 2300 mAh Black:

Samsung Galaxy A5 SM-A500FU, 12.7 cm (5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Black

Long summary description Samsung Galaxy A5 SM-A500FU 12.7 cm (5") Single SIM 4G Micro-USB 2 GB 16 GB 2300 mAh Black:

Samsung Galaxy A5 SM-A500FU. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2300 mAh. Product color: Black. Weight: 123 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.