Samsung logo

Samsung Super-WriteMaster™ DVD Writer optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73754
Info modified on:
24 Feb 2023, 14:13:56
Short summary description Samsung Super-WriteMaster™ DVD Writer optical disc drive Internal Black:

Samsung Super-WriteMaster™ DVD Writer, Black, Tray, Vertical/Horizontal, IDE/ATA, 2 MB, 48x

Long summary description Samsung Super-WriteMaster™ DVD Writer optical disc drive Internal Black:

Samsung Super-WriteMaster™ DVD Writer. Product color: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.