Samsung logo

Samsung SGH-X520 Red 4.83 cm (1.9") 80 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107913
Info modified on:
26 Feb 2024, 15:21:37
Short summary description Samsung SGH-X520 Red 4.83 cm (1.9") 80 g:

Samsung SGH-X520 Red, 4.83 cm (1.9"), 128 x 160 pixels, 750 mAh, Red

Long summary description Samsung SGH-X520 Red 4.83 cm (1.9") 80 g:

Samsung SGH-X520 Red. Display diagonal: 4.83 cm (1.9"), Display resolution: 128 x 160 pixels. WAP: 1.2. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 5.2 h. Weight: 80 g. Product color: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.