Samsung logo

Samsung SDC1A809 tumble dryer Freestanding Front-load 8 kg Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95378
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Samsung SDC1A809 tumble dryer Freestanding Front-load 8 kg Silver:

Samsung SDC1A809, Freestanding, Front-load, Condensation, Silver, Buttons, Rotary, LED

Long summary description Samsung SDC1A809 tumble dryer Freestanding Front-load 8 kg Silver:

Samsung SDC1A809. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Drying programs: Mix, Sport. Heat source: Electric, Connected load: 2700 W, Current: 11.7 A. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Package width: 669 mm, Package depth: 695 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.