Samsung RZ28H6150BC, 17 kg/24h, SN-T, 42 dB, No Frost system, Black
Samsung RZ28H6150BC. Climate class: SN-T, Freezing capacity: 17 kg/24h, Storage time during power failure: 14 h, Noise level: 42 dB, No Frost system. Door hinge: Left. Annual energy consumption: 325 kWh. Product color: Black