Samsung logo

Samsung RT 59 PBPN Freestanding 468 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117386
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Samsung RT 59 PBPN Freestanding 468 L Silver:

Samsung RT 59 PBPN, 468 L, 42 dB, 9 kg/24h, Silver

Long summary description Samsung RT 59 PBPN Freestanding 468 L Silver:

Samsung RT 59 PBPN. Total net capacity: 468 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 336 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 132 L, Freezing capacity: 9 kg/24h. Annual energy consumption: 405 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.