Samsung logo

Samsung RT53K665PSL Freestanding 530 L E Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72383
Info modified on:
10 Jun 2024, 04:17:37
Short summary description Samsung RT53K665PSL Freestanding 530 L E Silver:

Samsung RT53K665PSL, 530 L, No Frost (fridge), SN-T, 5.6 kg/24h, E, Silver

Long summary description Samsung RT53K665PSL Freestanding 530 L E Silver:

Samsung RT53K665PSL. Total net capacity: 530 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 403 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 127 L, Freezing capacity: 5.6 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 275 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.