Samsung RT53K6540SL, 526 L, SN-T, 5.6 kg/24h, F, Fresh zone compartment, Stainless steel
Samsung RT53K6540SL. Total net capacity: 526 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 401 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 125 L, Freezing capacity: 5.6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 343 kWh. Product color: Stainless steel