Samsung logo

Samsung RS7768FHCSR side-by-side refrigerator Freestanding 545 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100118
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS7768FHCSR side-by-side refrigerator Freestanding 545 L Stainless steel:

Samsung RS7768FHCSR, Freestanding, American door, Stainless steel, LED, R600a, 545 L

Long summary description Samsung RS7768FHCSR side-by-side refrigerator Freestanding 545 L Stainless steel:

Samsung RS7768FHCSR. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 545 L. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 184 L, Freezer position: Side-placed, Star rating: 4*. Width: 912 mm, Depth: 712 mm, Height: 1789 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.