Samsung logo

Samsung RR 82 FERS fridge Freestanding 351 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200282
Info modified on:
26 Feb 2021, 15:55:38
Short summary description Samsung RR 82 FERS fridge Freestanding 351 L Silver:

Samsung RR 82 FERS, 351 L, No Frost system, SN-T, 42 dB, Silver

Long summary description Samsung RR 82 FERS fridge Freestanding 351 L Silver:

Samsung RR 82 FERS. Fridge net capacity: 351 L, No Frost system, Climate class: SN-T, Noise level: 42 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 143 kWh. Weight: 72 kg. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.