Samsung logo

Samsung RL4353FBASL Freestanding 462 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134614
Info modified on:
27 May 2024, 15:11:17
Short summary description Samsung RL4353FBASL Freestanding 462 L F Stainless steel:

Samsung RL4353FBASL, 462 L, No Frost (fridge), SN-T, 12 kg/24h, F, Stainless steel

Long summary description Samsung RL4353FBASL Freestanding 462 L F Stainless steel:

Samsung RL4353FBASL. Total net capacity: 462 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 308 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 154 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 335 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.