Samsung logo

Samsung RL39THCSW Freestanding 294 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135964
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL39THCSW Freestanding 294 L White:

Samsung RL39THCSW, 294 L, Fresh zone compartment, White

Long summary description Samsung RL39THCSW Freestanding 294 L White:

Samsung RL39THCSW. Total net capacity: 294 L. Door hinge: Right. Fridge net capacity: 209 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 85 L. Fresh zone compartment. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.