Samsung logo

Samsung RL34C652CSA Freestanding 341 L C Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6174
Info modified on:
10 Apr 2025, 09:35:23
Short summary description Samsung RL34C652CSA Freestanding 341 L C Stainless steel:

Samsung RL34C652CSA, 341 L, No Frost (fridge), 8 kg/24h, C, Fresh zone compartment, Stainless steel

Long summary description Samsung RL34C652CSA Freestanding 341 L C Stainless steel:

Samsung RL34C652CSA. Total net capacity: 341 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 227 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 163 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.