Samsung SyncMaster 721S 17" TFT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Silver
Samsung SyncMaster 721S 17" TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver