Samsung logo

Samsung RB33J3205WW Freestanding 328 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188986
Info modified on:
14 Apr 2025, 02:36:29
Short summary description Samsung RB33J3205WW Freestanding 328 L E White:

Samsung RB33J3205WW, 328 L, No Frost (fridge), SN-T, 13 kg/24h, E, White

Long summary description Samsung RB33J3205WW Freestanding 328 L E White:

Samsung RB33J3205WW. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Energy efficiency class: E, Annual energy consumption: 248 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.