Samsung logo

Samsung QN90B 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6186
Info modified on:
22 Nov 2024, 11:53:11
Short summary description Samsung QN90B 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN90B, 190.5 cm (75"), 4K Ultra HD, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QN90B 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN90B. Display diagonal: 190.5 cm (75"), HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.