Samsung logo

Samsung QN32Q50RAF 80 cm (31.5") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27057
Info modified on:
30 May 2023, 12:05:20
Short summary description Samsung QN32Q50RAF 80 cm (31.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN32Q50RAF, 80 cm (31.5"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QN32Q50RAF 80 cm (31.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN32Q50RAF. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.