Samsung logo

Samsung QE85Q900RAT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84093
Info modified on:
04 Mar 2025, 15:28:50
Short summary description Samsung QE85Q900RAT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE85Q900RAT, 2.16 m (85"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE85Q900RAT 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE85Q900RAT. Display diagonal: 2.16 m (85"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.