Samsung logo

Samsung Q60T QA75Q60TAWXXY TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45830
Info modified on:
21 Jun 2024, 15:53:51
Short summary description Samsung Q60T QA75Q60TAWXXY TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q60T QA75Q60TAWXXY, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q60T QA75Q60TAWXXY TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q60T QA75Q60TAWXXY. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.