Samsung logo

Samsung 55" Q7C 139.7 cm (55") 4K Ultra HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54130
Info modified on:
21 Jun 2024, 15:52:28
Short summary description Samsung 55" Q7C 139.7 cm (55") 4K Ultra HD Wi-Fi Black:

Samsung 55" Q7C, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Wi-Fi, Black

Long summary description Samsung 55" Q7C 139.7 cm (55") 4K Ultra HD Wi-Fi Black:

Samsung 55" Q7C. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved, Motion interpolation technology: PQI (Picture Quality Index) 3200, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.