Samsung PS64D8005FU, 162.6 cm (64"), 1920 x 1080 pixels, Full HD, Plasma, 3D, Silver
Samsung PS64D8005FU. Display diagonal: 162.6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Silver