Samsung logo

Samsung PS43F4500AW TV 109.2 cm (43") XGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
312527
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS43F4500AW TV 109.2 cm (43") XGA Black:

Samsung PS43F4500AW, 109.2 cm (43"), 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS43F4500AW TV 109.2 cm (43") XGA Black:

Samsung PS43F4500AW. Display diagonal: 109.2 cm (43"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.