Samsung logo

Samsung NV7000N 75 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40863
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Samsung NV7000N 75 L Stainless steel:

Samsung NV7000N, Medium, Electric, 75 L, 75 L, 30 - 275 °C, 1600 W

Long summary description Samsung NV7000N 75 L Stainless steel:

Samsung NV7000N. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time, End cooking time. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh. Lamp type: Halogen, Illumination location: Side, Top, Bulb power: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.