Samsung logo

Samsung 5 NT530U3B-A54 laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Aluminum

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132810
Info modified on:
23 Jan 2025, 18:49:19
Short summary description Samsung 5 NT530U3B-A54 laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Aluminum:

Samsung 5 NT530U3B-A54, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung 5 NT530U3B-A54 laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Aluminum:

Samsung 5 NT530U3B-A54. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Aluminum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.