Samsung logo

Samsung NT500R4P-LD1S laptop Intel® Celeron® 3855U 35.6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35266
Info modified on:
01 Feb 2025, 05:10:51
Short summary description Samsung NT500R4P-LD1S laptop Intel® Celeron® 3855U 35.6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD FreeDOS White:

Samsung NT500R4P-LD1S, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung NT500R4P-LD1S laptop Intel® Celeron® 3855U 35.6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD FreeDOS White:

Samsung NT500R4P-LD1S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: FreeDOS. Product color: White. Weight: 1.65 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.