Samsung logo

Samsung NQ50J3530BB/EO 50 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67778
Info modified on:
29 Nov 2024, 15:42:26
Short summary description Samsung NQ50J3530BB/EO 50 L Black:

Samsung NQ50J3530BB/EO, Medium, Electric, 50 L, 50 L, 2500 W, 1000 W

Long summary description Samsung NQ50J3530BB/EO 50 L Black:

Samsung NQ50J3530BB/EO. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Stopwatch, Timer. AC input voltage: 230 V, AC input frequency: 50 Hz. Illumination location: Side

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.